Vishay Precision Group RES 120K OHM 1/8W 0.1% 0805 TNPW0805120KBEEA

Description
RES 120Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 120Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/8W 0.1% 0805 - TNPW0805120KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/8W 0.1% 0805
TNPW0805120KBEEA
RES 120K OHM 1/8W 0.1% 0805 TNPW0805120KBEEA
RES 120Kohm 1/8W 0.1% 0805

RES 120Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3730-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3730-6-ND
Chip Resistor - Surface Mount 541-3730-6-ND
120 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

120 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3730-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3730-2-ND
Chip Resistor - Surface Mount 541-3730-2-ND
120 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

120 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3730-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3730-1-ND
Chip Resistor - Surface Mount 541-3730-1-ND
120 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

120 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 120Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 05R0524 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 120Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
05R0524
Resistor, Thin Film, 120Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 05R0524
RESISTOR, THIN FILM, 120KOHM, 125mW, 0.1%, FULL REEL; Resistance:120kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 120KOHM, 125mW, 0.1%, FULL REEL; Resistance:120kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805120KBEEA 541-3730-6-ND 05R0524
Product Name RES 120K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 120Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 120000 ohms 120000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details