Vishay Intertechnology, Inc. RES 11.3 OHM 1/8W 0.1% 0805 TNPW080511R3BETA

Description
RES 11.3ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 11.3ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3 OHM 1/8W 0.1% 0805 - TNPW080511R3BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3 OHM 1/8W 0.1% 0805
TNPW080511R3BETA
RES 11.3 OHM 1/8W 0.1% 0805 TNPW080511R3BETA
RES 11.3ohm 1/8W 0.1% 0805

RES 11.3ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080511R3BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080511R3BETA-ND
Chip Resistor - Surface Mount TNPW080511R3BETA-ND
11.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

11.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080511R3BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080511R3BETA
Chip Resistor - Surface Mount TNPW080511R3BETA
RES 11.3 OHM 0.1% 1/8W 0805

RES 11.3 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080511R3BETA TNPW080511R3BETA-ND TNPW080511R3BETA
Product Name RES 11.3 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 11.3 ohms 11.3 ohms 11.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 196000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details