Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080511R3BEEN

Description
11.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
11.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080511R3BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080511R3BEEN-ND
Chip Resistor - Surface Mount TNPW080511R3BEEN-ND
11.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 11.3 OHM 1/8W 0.1% 0805 - TNPW080511R3BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3 OHM 1/8W 0.1% 0805
TNPW080511R3BEEN
RES 11.3 OHM 1/8W 0.1% 0805 TNPW080511R3BEEN
RES 11.3ohm 1/8W 0.1% 0805

RES 11.3ohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW080511R3BEEN-ND TNPW080511R3BEEN
Product Name Chip Resistor - Surface Mount RES 11.3 OHM 1/8W 0.1% 0805
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 11.3 ohms 11.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2433FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers