Vishay Precision Group RES 11.3K OHM 1/8W 0.1% 0805 TNPW080511K3BEEA

Description
RES 11.3Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 11.3Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1/8W 0.1% 0805 - TNPW080511K3BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/8W 0.1% 0805
TNPW080511K3BEEA
RES 11.3K OHM 1/8W 0.1% 0805 TNPW080511K3BEEA
RES 11.3Kohm 1/8W 0.1% 0805

RES 11.3Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080511K3BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080511K3BEEA-ND
Chip Resistor - Surface Mount TNPW080511K3BEEA-ND
11.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 11K3, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1502 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 11K3, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1502
Res, Thin Film, 11K3, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1502
RES, THIN FILM, 11K3, 0.1%, 0.1W, 0805, REEL; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 11K3, 0.1%, 0.1W, 0805, REEL; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080511K3BEEA TNPW080511K3BEEA-ND 05R1502
Product Name RES 11.3K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 11K3, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 11300 ohms 11300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details