Vishay Precision Group RES 113K OHM 1/8W 0.1% 0805 TNPW0805113KBEEA

Description
RES 113Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 113Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM 1/8W 0.1% 0805 - TNPW0805113KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1/8W 0.1% 0805
TNPW0805113KBEEA
RES 113K OHM 1/8W 0.1% 0805 TNPW0805113KBEEA
RES 113Kohm 1/8W 0.1% 0805

RES 113Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805113KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805113KBEEA-ND
Chip Resistor - Surface Mount TNPW0805113KBEEA-ND
113 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

113 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 113Kohm, 125Mw, 0.1%; Resistance Vishay - 05R0513 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 113Kohm, 125Mw, 0.1%; Resistance Vishay
05R0513
Resistor, Thin Film, 113Kohm, 125Mw, 0.1%; Resistance Vishay 05R0513
RESISTOR, THIN FILM, 113KOHM, 125mW, 0.1%; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 113KOHM, 125mW, 0.1%; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805113KBEEA TNPW0805113KBEEA-ND 05R0513
Product Name RES 113K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 113Kohm, 125Mw, 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 113000 ohms 113000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details