Vishay Intertechnology, Inc. RES 10.2 OHM 1/8W 0.1% 0805 TNPW080510R2BETA

Description
RES 10.2ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 10.2ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM 1/8W 0.1% 0805 - TNPW080510R2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1/8W 0.1% 0805
TNPW080510R2BETA
RES 10.2 OHM 1/8W 0.1% 0805 TNPW080510R2BETA
RES 10.2ohm 1/8W 0.1% 0805

RES 10.2ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080510R2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080510R2BETA-ND
Chip Resistor - Surface Mount TNPW080510R2BETA-ND
10.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

10.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080510R2BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080510R2BETA
Chip Resistor - Surface Mount TNPW080510R2BETA
RES 10.2 OHM 0.1% 1/8W 0805

RES 10.2 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080510R2BETA TNPW080510R2BETA-ND TNPW080510R2BETA
Product Name RES 10.2 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 10.2 ohms 10.2 ohms 10.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details