Vishay Intertechnology, Inc. RES 10.7K OHM 1/8W 0.1% 0805 TNPW080510K7BEEA

Description
RES 10.7Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 10.7Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/8W 0.1% 0805 - TNPW080510K7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/8W 0.1% 0805
TNPW080510K7BEEA
RES 10.7K OHM 1/8W 0.1% 0805 TNPW080510K7BEEA
RES 10.7Kohm 1/8W 0.1% 0805

RES 10.7Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3728-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3728-2-ND
Chip Resistor - Surface Mount 541-3728-2-ND
10.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3728-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3728-6-ND
Chip Resistor - Surface Mount 541-3728-6-ND
10.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3728-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3728-1-ND
Chip Resistor - Surface Mount 541-3728-1-ND
10.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 10K7, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1493 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K7, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1493
Res, Thin Film, 10K7, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1493
RES, THIN FILM, 10K7, 0.1%, 0.1W, 0805, REEL; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 10K7, 0.1%, 0.1W, 0805, REEL; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080510K7BEEA 541-3728-2-ND 05R1493
Product Name RES 10.7K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 10K7, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 10700 ohms 10700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details