Vishay Precision Group Chip Resistor - Surface Mount TNPW080510K4BEEN

Description
10.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
10.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW080510K4BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080510K4BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW080510K4BEENTR-ND
10.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080510K4BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080510K4BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW080510K4BEENDKR-ND
10.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080510K4BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080510K4BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW080510K4BEENCT-ND
10.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0805 10K4 0.1% T-9 E52 E3 Rohs Compliant Vishay - 50X5078 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0805 10K4 0.1% T-9 E52 E3 Rohs Compliant Vishay
50X5078
Tnpw0805 10K4 0.1% T-9 E52 E3 Rohs Compliant Vishay 50X5078
TNPW0805 10K4 0.1% T-9 E52 e3 RoHS Compliant: Yes

TNPW0805 10K4 0.1% T-9 E52 e3 RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 10K4, 0.1%, 0.2W, 0805 Rohs Compliant Vishay - 85AH5673 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10K4, 0.1%, 0.2W, 0805 Rohs Compliant Vishay
85AH5673
Res, Aec-Q200, 10K4, 0.1%, 0.2W, 0805 Rohs Compliant Vishay 85AH5673
RES, AEC-Q200, 10K4, 0.1%, 0.2W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 10K4, 0.1%, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-TNPW080510K4BEENTR-ND 50X5078
Product Name Chip Resistor - Surface Mount Tnpw0805 10K4 0.1% T-9 E52 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details