Vishay Precision Group Chip Resistor - Surface Mount TNPW080510K2BEEA

Description
10.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
10.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP10.2KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP10.2KABDKR-ND
Chip Resistor - Surface Mount TNP10.2KABDKR-ND
10.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP10.2KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP10.2KABCT-ND
Chip Resistor - Surface Mount TNP10.2KABCT-ND
10.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP10.2KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP10.2KABTR-ND
Chip Resistor - Surface Mount TNP10.2KABTR-ND
10.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 10.2K OHM 1/8W 0.1% 0805 - TNPW080510K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/8W 0.1% 0805
TNPW080510K2BEEA
RES 10.2K OHM 1/8W 0.1% 0805 TNPW080510K2BEEA
RES 10.2Kohm 1/8W 0.1% 0805

RES 10.2Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 10K2, 0.1%, 0.1W, 0805; Resistance Vishay - 05R1483 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K2, 0.1%, 0.1W, 0805; Resistance Vishay
05R1483
Res, Thin Film, 10K2, 0.1%, 0.1W, 0805; Resistance Vishay 05R1483
RES, THIN FILM, 10K2, 0.1%, 0.1W, 0805; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 10K2, 0.1%, 0.1W, 0805; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 10K2, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 83R9000 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K2, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
83R9000
Res, Thin Film, 10K2, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 83R9000
RES, THIN FILM, 10K2, 0.1%, 0.125W, 0805, REEL; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 10K2, 0.1%, 0.125W, 0805, REEL; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNP10.2KABDKR-ND TNPW080510K2BEEA 05R1483
Product Name Chip Resistor - Surface Mount RES 10.2K OHM 1/8W 0.1% 0805 Res, Thin Film, 10K2, 0.1%, 0.1W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details