Vishay Intertechnology, Inc. RES 105K OHM 1/8W 0.1% 0805 TNPW0805105KBETA

Description
RES 105Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 105Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM 1/8W 0.1% 0805 - TNPW0805105KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/8W 0.1% 0805
TNPW0805105KBETA
RES 105K OHM 1/8W 0.1% 0805 TNPW0805105KBETA
RES 105Kohm 1/8W 0.1% 0805

RES 105Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805105KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805105KBETA-ND
Chip Resistor - Surface Mount TNPW0805105KBETA-ND
105 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

105 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 105 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C6838 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 105 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C6838
Tnpw, 0805, 105 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C6838
TNPW, 0805, 105 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 105 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805105KBETA TNPW0805105KBETA-ND 65C6838
Product Name RES 105K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 105 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 105000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details