Vishay Precision Group RES 100 OHM 1/8W 0.1% 0805 TNPW0805100RBEEN

Description
RES 100ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 100ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/8W 0.1% 0805 - TNPW0805100RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/8W 0.1% 0805
TNPW0805100RBEEN
RES 100 OHM 1/8W 0.1% 0805 TNPW0805100RBEEN
RES 100ohm 1/8W 0.1% 0805

RES 100ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3725-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3725-2-ND
Chip Resistor - Surface Mount 541-3725-2-ND
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3725-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3725-6-ND
Chip Resistor - Surface Mount 541-3725-6-ND
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3725-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3725-1-ND
Chip Resistor - Surface Mount 541-3725-1-ND
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 100R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 84R1894 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
84R1894
Res, Thin Film, 100R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 84R1894
RES, THIN FILM, 100R, 0.1%, 0.125W, 0805, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100R, 0.1%, 0.125W, 0805, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 100R, 0.1%, 0.125W, 0805; Resistance Vishay - 84R1893 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.1%, 0.125W, 0805; Resistance Vishay
84R1893
Res, Thin Film, 100R, 0.1%, 0.125W, 0805; Resistance Vishay 84R1893
RES, THIN FILM, 100R, 0.1%, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100R, 0.1%, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805100RBEEN 541-3725-2-ND 84R1894
Product Name RES 100 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 100R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers