Vishay Precision Group Thin Film Chip ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1%; Power Rating... TNPW0805100RBEEA

Description
Thin Film Chip ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1%; Power Rating...
Request a Quote Datasheet
Description
Thin Film Chip ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1%; Power Rating... - TNPW0805100RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1%; Power Rating...
TNPW0805100RBEEA
Thin Film Chip ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1%; Power Rating... TNPW0805100RBEEA
Thin Film Chip ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1%; Power Rating...

Thin Film Chip ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - TNP100ABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP100ABDKR-ND
Chip Resistor - Surface Mount TNP100ABDKR-ND
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP100ABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP100ABTR-ND
Chip Resistor - Surface Mount TNP100ABTR-ND
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP100ABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP100ABCT-ND
Chip Resistor - Surface Mount TNP100ABCT-ND
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2620797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620797
Surface Mount Resistors 2620797
Vishay TNPW0805100RBEEA

Vishay TNPW0805100RBEEA

Supplier's Site
Surface Mount Resistors - 2620798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620798
Surface Mount Resistors 2620798
Vishay TNPW0805100RBEEA

Vishay TNPW0805100RBEEA

Supplier's Site
Surface Mount Resistors - 2620798P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620798P
Surface Mount Resistors 2620798P
Vishay TNPW0805100RBEEA

Vishay TNPW0805100RBEEA

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805100RBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805100RBEEA
Chip Resistor - Surface Mount TNPW0805100RBEEA
RES 100 OHM 0.1% 1/8W 0805

RES 100 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0805100RBEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW0805100RBEEA
Resistors - Chip Resistor - Surface Mount TNPW0805100RBEEA
RES 100 OHM 0.1% 0.26W 0805

RES 100 OHM 0.1% 0.26W 0805

Supplier's Site
Res, Thin Film, 100R, 0.1%, 0.125W, 0805; Resistance Vishay - 27K5898 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.1%, 0.125W, 0805; Resistance Vishay
27K5898
Res, Thin Film, 100R, 0.1%, 0.125W, 0805; Resistance Vishay 27K5898
RES, THIN FILM, 100R, 0.1%, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100R, 0.1%, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 100R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 28X3216 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
28X3216
Res, Thin Film, 100R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 28X3216
RES, THIN FILM, 100R, 0.1%, 0.125W, 0805, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100R, 0.1%, 0.125W, 0805, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Vishay - 33AC1043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Vishay
33AC1043
Res, 100R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Vishay 33AC1043
RES, 100R, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:TNPW e3 Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 100R, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:TNPW e3 Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number TNPW0805100RBEEA TNP100ABDKR-ND 2620797 TNPW0805100RBEEA TNPW0805100RBEEA 27K5898 33AC1043
Product Name Thin Film Chip ResistorSeries:TNPW; Resistance:100ohm; Resistance Tolerance:+/- 0.1%; Power Rating... Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 100R, 0.1%, 0.125W, 0805; Resistance Vishay Res, 100R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers