Vishay Precision Group Res Thin Film 0805 100K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW0805100KFHEA

Description
Res Thin Film 0805 100K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 100K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 100K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW0805100KFHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 100K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW0805100KFHEA
Res Thin Film 0805 100K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW0805100KFHEA
Res Thin Film 0805 100K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 100K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805100KFHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805100KFHEA-ND
Chip Resistor - Surface Mount TNPW0805100KFHEA-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0805 100K 1% T-2 Et1 E3 Vishay - 50X5116 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0805 100K 1% T-2 Et1 E3 Vishay
50X5116
Tnpw0805 100K 1% T-2 Et1 E3 Vishay 50X5116
TNPW0805 100K 1% T-2 ET1 e3

TNPW0805 100K 1% T-2 ET1 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805100KFHEA TNPW0805100KFHEA-ND 50X5116
Product Name Res Thin Film 0805 100K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw0805 100K 1% T-2 Et1 E3 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details