Vishay Intertechnology, Inc. Res Thin Film 0805 100K Ohm 0.1% 1/8W ¦15ppm/¦C SMD Paper T/R TNPW0805100KBXTA

Description
Res Thin Film 0805 100K Ohm 0.1% 1/8W ¦15ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 100K Ohm 0.1% 1/8W ¦15ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 100K Ohm 0.1% 1/8W ¦15ppm/¦C SMD Paper T/R - TNPW0805100KBXTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 100K Ohm 0.1% 1/8W ¦15ppm/¦C SMD Paper T/R
TNPW0805100KBXTA
Res Thin Film 0805 100K Ohm 0.1% 1/8W ¦15ppm/¦C SMD Paper T/R TNPW0805100KBXTA
Res Thin Film 0805 100K Ohm 0.1% 1/8W ¦15ppm/¦C SMD Paper T/R

Res Thin Film 0805 100K Ohm 0.1% 1/8W ¦15ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805100KBXTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805100KBXTA-ND
Chip Resistor - Surface Mount TNPW0805100KBXTA-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805100KBXTA TNPW0805100KBXTA-ND
Product Name Res Thin Film 0805 100K Ohm 0.1% 1/8W ¦15ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573290 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1742FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details