Vishay Intertechnology, Inc. RES 9.31K OHM 1/10W 0.1% 0603 TNPW06039K31BETA

Description
RES 9.31Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 9.31Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/10W 0.1% 0603 - TNPW06039K31BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/10W 0.1% 0603
TNPW06039K31BETA
RES 9.31K OHM 1/10W 0.1% 0603 TNPW06039K31BETA
RES 9.31Kohm 1/10W 0.1% 0603

RES 9.31Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06039K31BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06039K31BETA-ND
Chip Resistor - Surface Mount TNPW06039K31BETA-ND
9.31 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

9.31 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06039K31BETA TNPW06039K31BETA-ND
Product Name RES 9.31K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 9310 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176765-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers