The TNPW06039K10FHTA is a high stability thin film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 9.1 kΩ with a tolerance of ±1%. The resistor operates within a temperature range of -55 °C to 125 °C and can withstand a maximum operating voltage of 75 V. It has a rated power dissipation of 0.1 W and a low temperature coefficient of ±50 ppm/K. The product is AEC-Q200 qualified, making it suitable for automotive and other high-reliability applications. The resistor is available in a compact 0603 package size, which measures 1.55 mm in length and 0.85 mm in width. Its lead (Pb)-bearing terminations ensure compatibility with specific manufacturing processes where such materials are required. This resistor is ideal for applications that demand high precision and stability under varying environmental conditions.
9.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 9.1K OHM 1% 1/10W 0603
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW06039K10FHTA-ND | TNPW06039K10FHTA |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |