Vishay Precision Group RES 9.09K OHM 1/10W 0.1% 0603 TNPW06039K09BEEA

Description
RES 9.09Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 9.09Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/10W 0.1% 0603 - TNPW06039K09BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/10W 0.1% 0603
TNPW06039K09BEEA
RES 9.09K OHM 1/10W 0.1% 0603 TNPW06039K09BEEA
RES 9.09Kohm 1/10W 0.1% 0603

RES 9.09Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNP9.09KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP9.09KAADKR-ND
Chip Resistor - Surface Mount TNP9.09KAADKR-ND
9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP9.09KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP9.09KAACT-ND
Chip Resistor - Surface Mount TNP9.09KAACT-ND
9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP9.09KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP9.09KAATR-ND
Chip Resistor - Surface Mount TNP9.09KAATR-ND
9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.09 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 9K09, 0.1%, 0.063W, 0603; Resistance Vishay - 05R4054 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 9K09, 0.1%, 0.063W, 0603; Resistance Vishay
05R4054
Res, Thin Film, 9K09, 0.1%, 0.063W, 0603; Resistance Vishay 05R4054
RES, THIN FILM, 9K09, 0.1%, 0.063W, 0603; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 9K09, 0.1%, 0.063W, 0603; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 9K09, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8996 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 9K09, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
83R8996
Res, Thin Film, 9K09, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 83R8996
RES, THIN FILM, 9K09, 0.1%, 0.1W, 0603, REEL; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 9K09, 0.1%, 0.1W, 0603, REEL; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW06039K09BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06039K09BEEA
Chip Resistor - Surface Mount TNPW06039K09BEEA
RES 9.09K OHM 0.1% 1/10W 0603

RES 9.09K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW06039K09BEEA TNP9.09KAADKR-ND 05R4054 TNPW06039K09BEEA
Product Name RES 9.09K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 9K09, 0.1%, 0.063W, 0603; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 9090 ohms 9090 ohms 9090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567469P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details