Vishay Intertechnology, Inc. RES 910 OHM 1/10W 0.1% 0603 TNPW0603910RBETA

Description
RES 910ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 910ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/10W 0.1% 0603 - TNPW0603910RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/10W 0.1% 0603
TNPW0603910RBETA
RES 910 OHM 1/10W 0.1% 0603 TNPW0603910RBETA
RES 910ohm 1/10W 0.1% 0603

RES 910ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603910RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603910RBETA-ND
Chip Resistor - Surface Mount TNPW0603910RBETA-ND
910 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

910 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0603910RBETA TNPW0603910RBETA-ND
Product Name RES 910 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 910 ohms 910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567769P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 1825801 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers