Vishay Intertechnology, Inc. RES 8.66K OHM 1/10W 0.1% 0603 TNPW06038K66BETA

Description
RES 8.66Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 8.66Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/10W 0.1% 0603 - TNPW06038K66BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/10W 0.1% 0603
TNPW06038K66BETA
RES 8.66K OHM 1/10W 0.1% 0603 TNPW06038K66BETA
RES 8.66Kohm 1/10W 0.1% 0603

RES 8.66Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06038K66BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06038K66BETA-ND
Chip Resistor - Surface Mount TNPW06038K66BETA-ND
8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06038K66BETA TNPW06038K66BETA-ND
Product Name RES 8.66K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 8660 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers