Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06038K45DETA

Description
8.45 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
8.45 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06038K45DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06038K45DETA-ND
Chip Resistor - Surface Mount TNPW06038K45DETA-ND
8.45 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

8.45 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 8.45K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06038K45DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 8.45K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06038K45DETA
Res Thin Film 0603 8.45K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06038K45DETA
Res Thin Film 0603 8.45K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 8.45K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0603, 8.45 Kohm, 0.5%, 25 Ppm Vishay - 65C6541 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 8.45 Kohm, 0.5%, 25 Ppm Vishay
65C6541
Tnpw, 0603, 8.45 Kohm, 0.5%, 25 Ppm Vishay 65C6541
TNPW, 0603, 8.45 kOhm, 0.5%, 25 ppm

TNPW, 0603, 8.45 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06038K45DETA-ND TNPW06038K45DETA 65C6541
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 8.45K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw, 0603, 8.45 Kohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details