Manufacturer: AMIS
Category: Sensors, Transducers>Motion Sensors>Acceleromete
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Zener Diode 5.1 V 1.25 W ±5.88% Surface Mount DO-214AC (SMA)
Package / Case: 8-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | Accelerometers |
| Product Name | Sensors, Transducers - Motion Sensors - Accelerometers |