Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060387K6DHTA

Description
87.6 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
87.6 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060387K6DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060387K6DHTA-ND
Chip Resistor - Surface Mount TNPW060387K6DHTA-ND
87.6 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

87.6 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060387K6DHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060387K6DHTA
Chip Resistor - Surface Mount TNPW060387K6DHTA
RES 87.6K OHM 0.5% 1/10W 0603

RES 87.6K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Tnpw, 0603, 87.6 Kohm, 0.5%, 50 Ppm Vishay - 65C6560 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 87.6 Kohm, 0.5%, 50 Ppm Vishay
65C6560
Tnpw, 0603, 87.6 Kohm, 0.5%, 50 Ppm Vishay 65C6560
TNPW, 0603, 87.6 kOhm, 0.5%, 50 ppm

TNPW, 0603, 87.6 kOhm, 0.5%, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060387K6DHTA-ND TNPW060387K6DHTA 65C6560
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0603, 87.6 Kohm, 0.5%, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details