The TNPW060382R0DHTA is a high stability thin film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 82 ohms with a tolerance of ±0.5%. This resistor operates within a temperature range of -55 °C to 125 °C and can withstand a maximum operating voltage of 75 V. It has a rated power dissipation of 0.1 W and a low temperature coefficient of ±25 ppm/K, ensuring reliable performance in various environmental conditions. The resistor is AEC-Q200 qualified, making it suitable for automotive and other high-reliability applications. The product is packaged in a standard reel format, facilitating easy integration into automated assembly processes.
82 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 82 OHM 0.5% 1/10W 0603
TNPW, 0603, 82 Ohm, 0.5%, 50 ppm
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW060382R0DHTA-ND | TNPW060382R0DHTA | 65C6553 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Tnpw, 0603, 82 Ohm, 0.5%, 50 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603 |
| Resistance Range | 82 ohms | 82 ohms |