Vishay Intertechnology, Inc. RES 82.0 OHM 1/10W 0.1% 0603 TNPW060382R0BEEA

Description
RES 82.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 82.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.0 OHM 1/10W 0.1% 0603 - TNPW060382R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0 OHM 1/10W 0.1% 0603
TNPW060382R0BEEA
RES 82.0 OHM 1/10W 0.1% 0603 TNPW060382R0BEEA
RES 82.0ohm 1/10W 0.1% 0603

RES 82.0ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060382R0BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060382R0BEEA-ND
Chip Resistor - Surface Mount TNPW060382R0BEEA-ND
82 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

82 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060382R0BEEA TNPW060382R0BEEA-ND
Product Name RES 82.0 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 82 ohms 82 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details