Vishay Precision Group RES 82.5K OHM 1/10W 0.1% 0603 TNPW060382K5BEEA

Description
RES 82.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 82.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1/10W 0.1% 0603 - TNPW060382K5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/10W 0.1% 0603
TNPW060382K5BEEA
RES 82.5K OHM 1/10W 0.1% 0603 TNPW060382K5BEEA
RES 82.5Kohm 1/10W 0.1% 0603

RES 82.5Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2049-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2049-1-ND
Chip Resistor - Surface Mount 541-2049-1-ND
82.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

82.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2049-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2049-6-ND
Chip Resistor - Surface Mount 541-2049-6-ND
82.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

82.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2049-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2049-2-ND
Chip Resistor - Surface Mount 541-2049-2-ND
82.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

82.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 82K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4022 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 82K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4022
Res, Thin Film, 82K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4022
RES, THIN FILM, 82K5, 0.1%, 0.063W, 0603, REEL; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 82K5, 0.1%, 0.063W, 0603, REEL; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K5, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1106
Res, 82K5, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1106
RES, 82K5, 0.1%, 0.125W, THIN FILM, SMD; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 82K5, 0.1%, 0.125W, THIN FILM, SMD; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060382K5BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW060382K5BEEA
Resistors - Chip Resistor - Surface Mount TNPW060382K5BEEA
RES 82.5K OHM 0.1% 0.21W 0603

RES 82.5K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060382K5BEEA 541-2049-1-ND 05R4022 TNPW060382K5BEEA
Product Name RES 82.5K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 82K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 82500 ohms 82500 ohms 82500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567485 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details