Vishay Intertechnology, Inc. Res Thin Film 0603 7.5K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW06037K50BHTA

Description
Res Thin Film 0603 7.5K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 7.5K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 7.5K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R - TNPW06037K50BHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 7.5K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R
TNPW06037K50BHTA
Res Thin Film 0603 7.5K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW06037K50BHTA
Res Thin Film 0603 7.5K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0603 7.5K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06037K50BHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06037K50BHTA-ND
Chip Resistor - Surface Mount TNPW06037K50BHTA-ND
7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06037K50BHTA TNPW06037K50BHTA-ND
Product Name Res Thin Film 0603 7.5K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD753JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details