Vishay Intertechnology, Inc. Res Thin Film 0603 75 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW060375R0DHTA

Description
Res Thin Film 0603 75 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 75 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 75 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R - TNPW060375R0DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 75 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
TNPW060375R0DHTA
Res Thin Film 0603 75 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW060375R0DHTA
Res Thin Film 0603 75 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0603 75 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060375R0DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060375R0DHTA-ND
Chip Resistor - Surface Mount TNPW060375R0DHTA-ND
75 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

75 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 75 Ohm, 0.5%, 50 Ppm Vishay - 65C6531 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 75 Ohm, 0.5%, 50 Ppm Vishay
65C6531
Tnpw, 0603, 75 Ohm, 0.5%, 50 Ppm Vishay 65C6531
TNPW, 0603, 75 Ohm, 0.5%, 50 ppm

TNPW, 0603, 75 Ohm, 0.5%, 50 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW060375R0DHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060375R0DHTA
Chip Resistor - Surface Mount TNPW060375R0DHTA
RES 75 OHM 0.5% 1/10W 0603

RES 75 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060375R0DHTA TNPW060375R0DHTA-ND 65C6531 TNPW060375R0DHTA
Product Name Res Thin Film 0603 75 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 75 Ohm, 0.5%, 50 Ppm Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details