Vishay Precision Group Chip Resistor - Surface Mount TNPW060375K0BETA

Description
75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060375K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060375K0BETA-ND
Chip Resistor - Surface Mount TNPW060375K0BETA-ND
75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:75kohm; Resistance Tolerance:+/- 0.1%; Power Rating... - TNPW060375K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:75kohm; Resistance Tolerance:+/- 0.1%; Power Rating...
TNPW060375K0BETA
Thin Film Chip ResistorSeries:TNPW; Resistance:75kohm; Resistance Tolerance:+/- 0.1%; Power Rating... TNPW060375K0BETA
Thin Film Chip ResistorSeries:TNPW; Resistance:75kohm; Resistance Tolerance:+/- 0.1%; Power Rating...

Thin Film Chip ResistorSeries:TNPW; Resistance:75kohm; Resistance Tolerance:+/- 0.1%; Power Rating...

Supplier's Site
Res, Thin Film, 75K, 0.1%, 0.1W, 0603; Resistance Vishay - 95C2477 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 75K, 0.1%, 0.1W, 0603; Resistance Vishay
95C2477
Res, Thin Film, 75K, 0.1%, 0.1W, 0603; Resistance Vishay 95C2477
RES, THIN FILM, 75K, 0.1%, 0.1W, 0603; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: No

RES, THIN FILM, 75K, 0.1%, 0.1W, 0603; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060375K0BETA-ND TNPW060375K0BETA 95C2477
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:75kohm; Resistance Tolerance:+/- 0.1%; Power Rating... Res, Thin Film, 75K, 0.1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers