73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 73.2Kohm 1/10W 0.1% 0603
TNPW-0603 73.2K 0.1% T-9 RT1
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW060373K2BETA-ND | TNPW060373K2BETA | 28K2495 |
| Product Name | Chip Resistor - Surface Mount | RES 73.2K OHM 1/10W 0.1% 0603 | Tnpw-0603 73.2K 0.1% T-9 Rt1 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | ||
| Mounting / Packaging | 0603; 0603 | 0603 | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |