Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06036K98BEEN

Description
RES 6.98K OHM 0.1% 0.21W 0603
Request a Quote Datasheet
Description
RES 6.98K OHM 0.1% 0.21W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW06036K98BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06036K98BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW06036K98BEENCT-ND
RES 6.98K OHM 0.1% 0.21W 0603

RES 6.98K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06036K98BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06036K98BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW06036K98BEENTR-ND
6.98 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.98 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06036K98BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06036K98BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW06036K98BEENDKR-ND
RES 6.98K OHM 0.1% 0.21W 0603

RES 6.98K OHM 0.1% 0.21W 0603

Buy Now Datasheet
RES 6.98K OHM 1/10W 0.1% 0603 - TNPW06036K98BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/10W 0.1% 0603
TNPW06036K98BEEN
RES 6.98K OHM 1/10W 0.1% 0603 TNPW06036K98BEEN
RES 6.98Kohm 1/10W 0.1% 0603

RES 6.98Kohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-TNPW06036K98BEENCT-ND TNPW06036K98BEEN
Product Name Chip Resistor - Surface Mount RES 6.98K OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers