Vishay Intertechnology, Inc. Res Thin Film 0603 6.81K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06036K81DETA

Description
Res Thin Film 0603 6.81K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 6.81K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 6.81K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06036K81DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 6.81K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06036K81DETA
Res Thin Film 0603 6.81K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06036K81DETA
Res Thin Film 0603 6.81K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 6.81K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06036K81DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06036K81DETA-ND
Chip Resistor - Surface Mount TNPW06036K81DETA-ND
6.81 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

6.81 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 6.81 Kohm, 0.5%, 25 Ppm Vishay - 65C6491 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 6.81 Kohm, 0.5%, 25 Ppm Vishay
65C6491
Tnpw, 0603, 6.81 Kohm, 0.5%, 25 Ppm Vishay 65C6491
TNPW, 0603, 6.81 kOhm, 0.5%, 25 ppm

TNPW, 0603, 6.81 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06036K81DETA TNPW06036K81DETA-ND 65C6491
Product Name Res Thin Film 0603 6.81K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 6.81 Kohm, 0.5%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details