Vishay Precision Group RES 6.65K OHM 1/10W 0.1% 0603 TNPW06036K65BEEA

Description
RES 6.65Kohm 1/10W 0.1% 0603
Request a Quote
Description
RES 6.65Kohm 1/10W 0.1% 0603
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TNPW0603 e3 thin film resistor features a resistance value of 6.65 kΩ with a tolerance of ±0.1%. It has a power rating of 0.063 W and is housed in a 0603 case size. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. The operating temperature range is from -55 °C to 155 °C, and it exhibits excellent moisture resistivity and sulfur resistance. The resistor is RoHS compliant and is available on a reel for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Vishay TNPW0603 e3 thin film resistor features a resistance value of 6.65 kΩ with a tolerance of ±0.1%. It has a power rating of 0.063 W and is housed in a 0603 case size. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. The operating temperature range is from -55 °C to 155 °C, and it exhibits excellent moisture resistivity and sulfur resistance. The resistor is RoHS compliant and is available on a reel for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/10W 0.1% 0603 - TNPW06036K65BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/10W 0.1% 0603
TNPW06036K65BEEA
RES 6.65K OHM 1/10W 0.1% 0603 TNPW06036K65BEEA
RES 6.65Kohm 1/10W 0.1% 0603

RES 6.65Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2043-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2043-6-ND
Chip Resistor - Surface Mount 541-2043-6-ND
6.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2043-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2043-1-ND
Chip Resistor - Surface Mount 541-2043-1-ND
6.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2043-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2043-2-ND
Chip Resistor - Surface Mount 541-2043-2-ND
6.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 6K65, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3895 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 6K65, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3895
Res, Thin Film, 6K65, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3895
RES, THIN FILM, 6K65, 0.1%, 0.063W, 0603, REEL; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 6K65, 0.1%, 0.063W, 0603, REEL; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K65, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1099
Res, 6K65, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1099
RES, 6K65, 0.1%, 0.125W, THIN FILM, SMD; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K65, 0.1%, 0.125W, THIN FILM, SMD; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06036K65BEEA 541-2043-6-ND 05R3895
Product Name RES 6.65K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 6K65, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 6650 ohms 6650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details