Vishay Intertechnology, Inc. THIN FILM,0603,6.41K,.5%,50PPM,T/R TNPW06036K04DHTA

Description
THIN FILM,0603,6.41K,.5%, 50PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0603,6.41K,.5%, 50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,6.41K,.5%,50PPM,T/R - TNPW06036K04DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,6.41K,.5%,50PPM,T/R
TNPW06036K04DHTA
THIN FILM,0603,6.41K,.5%,50PPM,T/R TNPW06036K04DHTA
THIN FILM,0603,6.41K,.5%, 50PPM,T/R

THIN FILM,0603,6.41K,.5%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06036K04DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06036K04DHTA-ND
Chip Resistor - Surface Mount TNPW06036K04DHTA-ND
6.04 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

6.04 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW06036K04DHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06036K04DHTA
Chip Resistor - Surface Mount TNPW06036K04DHTA
RES 6.04K OHM 0.5% 1/10W 0603

RES 6.04K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW06036K04DHTA TNPW06036K04DHTA-ND TNPW06036K04DHTA
Product Name THIN FILM,0603,6.41K,.5%,50PPM,T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers