Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060369R8BETA

Description
69.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
69.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060369R8BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060369R8BETA-ND
Chip Resistor - Surface Mount TNPW060369R8BETA-ND
69.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

69.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 69.8 OHM 1/10W 0.1% 0603 - TNPW060369R8BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1/10W 0.1% 0603
TNPW060369R8BETA
RES 69.8 OHM 1/10W 0.1% 0603 TNPW060369R8BETA
RES 69.8ohm 1/10W 0.1% 0603

RES 69.8ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060369R8BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060369R8BETA
Chip Resistor - Surface Mount TNPW060369R8BETA
RES 69.8 OHM 0.1% 1/10W 0603

RES 69.8 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW060369R8BETA-ND TNPW060369R8BETA TNPW060369R8BETA
Product Name Chip Resistor - Surface Mount RES 69.8 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers