Vishay Precision Group Chip Resistor - Surface Mount TNPW060364K9BEEN

Description
64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060364K9BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060364K9BEEN-ND
Chip Resistor - Surface Mount TNPW060364K9BEEN-ND
64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 64.9K OHM 1/10W 0.1% 0603 - TNPW060364K9BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/10W 0.1% 0603
TNPW060364K9BEEN
RES 64.9K OHM 1/10W 0.1% 0603 TNPW060364K9BEEN
RES 64.9Kohm 1/10W 0.1% 0603

RES 64.9Kohm 1/10W 0.1% 0603

Supplier's Site
Tnpw0603 64K9 0.1% T-9 E52 E3 Vishay - 50X4312 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 64K9 0.1% T-9 E52 E3 Vishay
50X4312
Tnpw0603 64K9 0.1% T-9 E52 E3 Vishay 50X4312
TNPW0603 64K9 0.1% T-9 E52 e3

TNPW0603 64K9 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060364K9BEEN-ND TNPW060364K9BEEN 50X4312
Product Name Chip Resistor - Surface Mount RES 64.9K OHM 1/10W 0.1% 0603 Tnpw0603 64K9 0.1% T-9 E52 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details