Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060362K6DETA

Description
62.6 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
62.6 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060362K6DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060362K6DETA-ND
Chip Resistor - Surface Mount TNPW060362K6DETA-ND
62.6 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

62.6 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 62.6K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060362K6DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 62.6K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060362K6DETA
Res Thin Film 0603 62.6K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060362K6DETA
Res Thin Film 0603 62.6K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 62.6K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0603, 62.6 Kohm, 0.5%, 25 Ppm Vishay - 65C6502 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 62.6 Kohm, 0.5%, 25 Ppm Vishay
65C6502
Tnpw, 0603, 62.6 Kohm, 0.5%, 25 Ppm Vishay 65C6502
TNPW, 0603, 62.6 kOhm, 0.5%, 25 ppm

TNPW, 0603, 62.6 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060362K6DETA-ND TNPW060362K6DETA 65C6502
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 62.6K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw, 0603, 62.6 Kohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details