Vishay Intertechnology, Inc. RES 604 OHM 1/10W 0.1% 0603 TNPW0603604RBEEN

Description
RES 604ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 604ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/10W 0.1% 0603 - TNPW0603604RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/10W 0.1% 0603
TNPW0603604RBEEN
RES 604 OHM 1/10W 0.1% 0603 TNPW0603604RBEEN
RES 604ohm 1/10W 0.1% 0603

RES 604ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603604RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603604RBEEN-ND
Chip Resistor - Surface Mount TNPW0603604RBEEN-ND
604 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

604 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0603604RBEEN TNPW0603604RBEEN-ND
Product Name RES 604 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 604 ohms 604 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD184GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details