Vishay Intertechnology, Inc. Res Thin Film 0603 5.9K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06035K90DETA

Description
Res Thin Film 0603 5.9K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 5.9K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 5.9K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06035K90DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 5.9K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06035K90DETA
Res Thin Film 0603 5.9K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06035K90DETA
Res Thin Film 0603 5.9K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 5.9K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06035K90DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06035K90DETA-ND
Chip Resistor - Surface Mount TNPW06035K90DETA-ND
5.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

5.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 5.9 Kohm, 0.5%, 25 Ppm Vishay - 65C6462 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 5.9 Kohm, 0.5%, 25 Ppm Vishay
65C6462
Tnpw, 0603, 5.9 Kohm, 0.5%, 25 Ppm Vishay 65C6462
TNPW, 0603, 5.9 kOhm, 0.5%, 25 ppm

TNPW, 0603, 5.9 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06035K90DETA TNPW06035K90DETA-ND 65C6462
Product Name Res Thin Film 0603 5.9K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 5.9 Kohm, 0.5%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567507 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details