Vishay Intertechnology, Inc. THIN FILM,0603,1/16W,5.62K,.1%,25PPM,T/R,RoHS Compliant TNPW06035K62BEEN

Description
THIN FILM,0603,1/16W,5.62 K,.1%,25PPM,T/R,RoHS Compliant
Request a Quote Datasheet
Description
THIN FILM,0603,1/16W,5.62 K,.1%,25PPM,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,1/16W,5.62K,.1%,25PPM,T/R,RoHS Compliant - TNPW06035K62BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,1/16W,5.62K,.1%,25PPM,T/R,RoHS Compliant
TNPW06035K62BEEN
THIN FILM,0603,1/16W,5.62K,.1%,25PPM,T/R,RoHS Compliant TNPW06035K62BEEN
THIN FILM,0603,1/16W,5.62 K,.1%,25PPM,T/R,RoHS Compliant

THIN FILM,0603,1/16W,5.62K,.1%,25PPM,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW06035K62BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06035K62BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW06035K62BEENTR-ND
5.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06035K62BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06035K62BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW06035K62BEENCT-ND
5.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06035K62BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06035K62BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW06035K62BEENDKR-ND
5.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06035K62BEEN 541-TNPW06035K62BEENTR-ND
Product Name THIN FILM,0603,1/16W,5.62K,.1%,25PPM,T/R,RoHS Compliant Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.2100 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD303JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details