Vishay Precision Group RES 5.60K OHM 1/10W 0.1% 0603 TNPW06035K60BEEA

Description
RES 5.60Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 5.60Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60K OHM 1/10W 0.1% 0603 - TNPW06035K60BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60K OHM 1/10W 0.1% 0603
TNPW06035K60BEEA
RES 5.60K OHM 1/10W 0.1% 0603 TNPW06035K60BEEA
RES 5.60Kohm 1/10W 0.1% 0603

RES 5.60Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3192-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3192-1-ND
Chip Resistor - Surface Mount 541-3192-1-ND
5.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3192-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3192-2-ND
Chip Resistor - Surface Mount 541-3192-2-ND
5.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3192-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3192-6-ND
Chip Resistor - Surface Mount 541-3192-6-ND
5.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 5K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3833 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 5K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3833
Res, Thin Film, 5K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3833
RES, THIN FILM, 5K6, 0.1%, 0.063W, 0603, REEL; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 5K6, 0.1%, 0.063W, 0603, REEL; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 5K6, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5661 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 5K6, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5661
Res, Aec-Q200, 5K6, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5661
RES, AEC-Q200, 5K6, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 5K6, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW06035K60BEEA 541-3192-1-ND 05R3833 85AH5661
Product Name RES 5.60K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 5K6, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 5K6, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 5600 ohms 5600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573146 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details