Vishay Intertechnology, Inc. RES 5.23K OHM 1/10W 0.1% 0603 TNPW06035K23BETA

Description
RES 5.23Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 5.23Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1/10W 0.1% 0603 - TNPW06035K23BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/10W 0.1% 0603
TNPW06035K23BETA
RES 5.23K OHM 1/10W 0.1% 0603 TNPW06035K23BETA
RES 5.23Kohm 1/10W 0.1% 0603

RES 5.23Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06035K23BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06035K23BETA-ND
Chip Resistor - Surface Mount TNPW06035K23BETA-ND
5.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

5.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06035K23BETA TNPW06035K23BETA-ND
Product Name RES 5.23K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 5230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details