Vishay Precision Group Chip Resistor - Surface Mount TNPW060359K7BEEA

Description
TNPW0603 59K7 0.1% T-9 ET1 E3
Request a Quote Datasheet
Description
TNPW0603 59K7 0.1% T-9 ET1 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW060359K7BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060359K7BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060359K7BEEATR-ND
TNPW0603 59K7 0.1% T-9 ET1 E3

TNPW0603 59K7 0.1% T-9 ET1 E3

Buy Now Datasheet
Resistor, Thin Film, 59.7Kohm, 100Mw 0.1%; No. Of Pins Vishay - 05R3876 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 59.7Kohm, 100Mw 0.1%; No. Of Pins Vishay
05R3876
Resistor, Thin Film, 59.7Kohm, 100Mw 0.1%; No. Of Pins Vishay 05R3876
RESISTOR, THIN FILM, 59.7KOHM, 100mW 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:59.7kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

RESISTOR, THIN FILM, 59.7KOHM, 100mW 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:59.7kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-TNPW060359K7BEEATR-ND 05R3876
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 59.7Kohm, 100Mw 0.1%; No. Of Pins Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 59700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details