Vishay Precision Group Chip Resistor - Surface Mount TNPW060359K0BEEA

Description
59 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
59 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3191-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3191-1-ND
Chip Resistor - Surface Mount 541-3191-1-ND
59 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

59 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3191-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3191-6-ND
Chip Resistor - Surface Mount 541-3191-6-ND
59 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

59 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3191-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3191-2-ND
Chip Resistor - Surface Mount 541-3191-2-ND
59 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

59 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 59.0K OHM 1/10W 0.1% 0603 - TNPW060359K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.0K OHM 1/10W 0.1% 0603
TNPW060359K0BEEA
RES 59.0K OHM 1/10W 0.1% 0603 TNPW060359K0BEEA
RES 59.0Kohm 1/10W 0.1% 0603

RES 59.0Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 59K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3874 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 59K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3874
Res, Thin Film, 59K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3874
RES, THIN FILM, 59K, 0.1%, 0.063W, 0603, REEL; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 59K, 0.1%, 0.063W, 0603, REEL; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 59K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1095
Res, 59K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1095
RES, 59K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, 59K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3191-1-ND TNPW060359K0BEEA 05R3874 85AJ1095
Product Name Chip Resistor - Surface Mount RES 59.0K OHM 1/10W 0.1% 0603 Res, Thin Film, 59K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, 59K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD913GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details