Vishay Precision Group RES 576 OHM 1/10W 0.1% 0603 TNPW0603576RBEEA

Description
RES 576ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 576ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 1/10W 0.1% 0603 - TNPW0603576RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1/10W 0.1% 0603
TNPW0603576RBEEA
RES 576 OHM 1/10W 0.1% 0603 TNPW0603576RBEEA
RES 576ohm 1/10W 0.1% 0603

RES 576ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603576RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603576RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603576RBEEADKR-ND
RES 576 OHM 0.1% 0.21W 0603

RES 576 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603576RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603576RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603576RBEEACT-ND
RES 576 OHM 0.1% 0.21W 0603

RES 576 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603576RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603576RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603576RBEEATR-ND
576 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

576 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603576RBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603576RBEEA
Chip Resistor - Surface Mount TNPW0603576RBEEA
RES 576 OHM 0.1% 1/8W 0603

RES 576 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Resistor, Thin Film, 576 Ohm, 100Mw, 0.1%; Resistance Vishay - 05R4851 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 576 Ohm, 100Mw, 0.1%; Resistance Vishay
05R4851
Resistor, Thin Film, 576 Ohm, 100Mw, 0.1%; Resistance Vishay 05R4851
RESISTOR, THIN FILM, 576 OHM, 100mW, 0.1%; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 576 OHM, 100mW, 0.1%; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603576RBEEA 541-TNPW0603576RBEEADKR-ND TNPW0603576RBEEA 05R4851
Product Name RES 576 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thin Film, 576 Ohm, 100Mw, 0.1%; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 576 ohms 576 ohms 576 ohms 576 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2176772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details