Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060354K9BEEA

Description
54.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
54.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3691-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3691-1-ND
Chip Resistor - Surface Mount 541-3691-1-ND
54.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

54.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3691-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3691-6-ND
Chip Resistor - Surface Mount 541-3691-6-ND
54.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

54.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3691-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3691-2-ND
Chip Resistor - Surface Mount 541-3691-2-ND
54.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

54.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 54.9K OHM 1/10W 0.1% 0603 - TNPW060354K9BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/10W 0.1% 0603
TNPW060354K9BEEA
RES 54.9K OHM 1/10W 0.1% 0603 TNPW060354K9BEEA
RES 54.9Kohm 1/10W 0.1% 0603

RES 54.9Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 54K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3861 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 54K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3861
Res, Thin Film, 54K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3861
RES, THIN FILM, 54K9, 0.1%, 0.063W, 0603, REEL; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 54K9, 0.1%, 0.063W, 0603, REEL; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3691-1-ND TNPW060354K9BEEA 05R3861
Product Name Chip Resistor - Surface Mount RES 54.9K OHM 1/10W 0.1% 0603 Res, Thin Film, 54K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details