Vishay Intertechnology, Inc. RES 549 OHM 1/10W 0.1% 0603 TNPW0603549RBETA

Description
RES 549ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 549ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1/10W 0.1% 0603 - TNPW0603549RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/10W 0.1% 0603
TNPW0603549RBETA
RES 549 OHM 1/10W 0.1% 0603 TNPW0603549RBETA
RES 549ohm 1/10W 0.1% 0603

RES 549ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603549RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603549RBETA-ND
Chip Resistor - Surface Mount TNPW0603549RBETA-ND
549 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

549 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Resistors Rohs Compliant Vishay - 24K0445 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Rohs Compliant Vishay
24K0445
Resistors Rohs Compliant Vishay 24K0445
RESISTORS ROHS COMPLIANT: NO

RESISTORS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603549RBETA TNPW0603549RBETA-ND 24K0445
Product Name RES 549 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603
Resistance Range 549 ohms 549 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
4 suppliers