Vishay Intertechnology, Inc. RES 53.6K OHM 1/10W 0.1% 0603 TNPW060353K6BETA

Description
RES 53.6Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 53.6Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1/10W 0.1% 0603 - TNPW060353K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1/10W 0.1% 0603
TNPW060353K6BETA
RES 53.6K OHM 1/10W 0.1% 0603 TNPW060353K6BETA
RES 53.6Kohm 1/10W 0.1% 0603

RES 53.6Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060353K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060353K6BETA-ND
Chip Resistor - Surface Mount TNPW060353K6BETA-ND
53.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

53.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 53.6K 0.1% T-9 Rt1 Rohs Compliant Vishay - 55M8074 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 53.6K 0.1% T-9 Rt1 Rohs Compliant Vishay
55M8074
Tnpw-0603 53.6K 0.1% T-9 Rt1 Rohs Compliant Vishay 55M8074
TNPW-0603 53.6K 0.1% T-9 RT1 ROHS COMPLIANT: NO

TNPW-0603 53.6K 0.1% T-9 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060353K6BETA TNPW060353K6BETA-ND 55M8074
Product Name RES 53.6K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw-0603 53.6K 0.1% T-9 Rt1 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 53600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details