Vishay Precision Group Res Thin Film 0603 53K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060353K0BEEA

Description
Res Thin Film 0603 53K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 53K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 53K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060353K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 53K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060353K0BEEA
Res Thin Film 0603 53K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060353K0BEEA
Res Thin Film 0603 53K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 53K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060353K0BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060353K0BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060353K0BEEACT-ND
RES 53K OHM 0.1% 0.21W 0603

RES 53K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060353K0BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060353K0BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060353K0BEEADKR-ND
RES 53K OHM 0.1% 0.21W 0603

RES 53K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060353K0BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060353K0BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060353K0BEEATR-ND
53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060353K0BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060353K0BEEA
Chip Resistor - Surface Mount TNPW060353K0BEEA
RES 53K OHM 0.1% 1/8W 0603

RES 53K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW060353K0BEEA 541-TNPW060353K0BEEACT-ND TNPW060353K0BEEA
Product Name Res Thin Film 0603 53K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.2100 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573247 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details