Vishay Intertechnology, Inc. RES 51.0K OHM 1/10W 0.1% 0603 TNPW060351K0BETA

Description
RES 51.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 51.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0K OHM 1/10W 0.1% 0603 - TNPW060351K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0K OHM 1/10W 0.1% 0603
TNPW060351K0BETA
RES 51.0K OHM 1/10W 0.1% 0603 TNPW060351K0BETA
RES 51.0Kohm 1/10W 0.1% 0603

RES 51.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060351K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060351K0BETA-ND
Chip Resistor - Surface Mount TNPW060351K0BETA-ND
51 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

51 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 51 Kohm, 0.1%, 25 Ppm Vishay - 62H0535 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 51 Kohm, 0.1%, 25 Ppm Vishay
62H0535
Tnpw, 0603, 51 Kohm, 0.1%, 25 Ppm Vishay 62H0535
TNPW, 0603, 51 kOhm, 0.1%, 25 ppm

TNPW, 0603, 51 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060351K0BETA TNPW060351K0BETA-ND 62H0535
Product Name RES 51.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 51 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 51000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details