Vishay Precision Group RES 511 OHM 1/10W 0.1% 0603 TNPW0603511RBEEA

Description
RES 511ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 511ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1/10W 0.1% 0603 - TNPW0603511RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/10W 0.1% 0603
TNPW0603511RBEEA
RES 511 OHM 1/10W 0.1% 0603 TNPW0603511RBEEA
RES 511ohm 1/10W 0.1% 0603

RES 511ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2033-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2033-2-ND
Chip Resistor - Surface Mount 541-2033-2-ND
511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2033-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2033-6-ND
Chip Resistor - Surface Mount 541-2033-6-ND
511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2033-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2033-1-ND
Chip Resistor - Surface Mount 541-2033-1-ND
511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 511R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4812 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 511R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4812
Res, Thin Film, 511R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4812
RES, THIN FILM, 511R, 0.1%, 0.063W, 0603, REEL; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 511R, 0.1%, 0.063W, 0603, REEL; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0603511RBEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0603511RBEEA
Resistors - Chip Resistor - Surface Mount TNPW0603511RBEEA
RES 511 OHM 0.1% 0.21W 0603

RES 511 OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603511RBEEA 541-2033-2-ND 05R4812 TNPW0603511RBEEA
Product Name RES 511 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 511R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 511 ohms 511 ohms 511 ohms 511 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details